The KSS1.5-75J20 is a steel spur gear with a module of 1.5, 20 teeth, and a 20 mm bore, designed for power transmission. It features a JIS grade 4 precision rating, a 20° pressure angle, and is made of S45C steel with a tooth hardness of less than 194HB. The gear has a keyway of 6 x 2.8 mm, an M5 set screw, and a face width of 15 mm. The allowable torque is rated at 1.32 N·m, and backlash is specified between 0.14 and 0.32 mm. It is part of the KSS J series, which requires a lead time of five working days for manufacturing. The gear undergoes secondary operations including counterboring for the set screw, and areas modified receive no black oxide coating.
Module 1.5, 75 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-75J20 | KSS1.5-75J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 75 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |