QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-75J18

Description
Module 1.5, 75 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 1.5, 75 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-75J18 is a steel spur gear with a module of 1.5, 18 teeth, a 6 mm keyway, and an M5 set screw. It has a bore diameter of 19 mm, an outside diameter of 75 mm, a face width of 15 mm, and a weight of 1.33 kg. The gear is made of S45C steel and meets JIS grade N8 precision (JIS B1702-1: 1998) with a 20° pressure angle. Backlash is specified as 0.14-0.32 mm, and allowable torque is 1.33 N·m (0.14 kgf·m). The keyway conforms to JIS B1301, Js9 tolerance. This product is part of the J series, which is available on request with a lead time of up to 5 working days and a minimum order quantity of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

KSS1.5-75J18 is a steel spur gear with a module of 1.5, 18 teeth, a 6 mm keyway, and an M5 set screw. It has a bore diameter of 19 mm, an outside diameter of 75 mm, a face width of 15 mm, and a weight of 1.33 kg. The gear is made of S45C steel and meets JIS grade N8 precision (JIS B1702-1: 1998) with a 20° pressure angle. Backlash is specified as 0.14-0.32 mm, and allowable torque is 1.33 N·m (0.14 kgf·m). The keyway conforms to JIS B1301, Js9 tolerance. This product is part of the J series, which is available on request with a lead time of up to 5 working days and a minimum order quantity of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-75J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-75J18
Metal Spur Gears (metric) KSS1.5-75J18
Module 1.5, 75 Tooth Mild Steel Spur Gear with 18mm Finished Bore

Module 1.5, 75 Tooth Mild Steel Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 75 Tooth Mild Steel Spur Gear with 18mm Finished Bore - KSS1.5-75J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 75 Tooth Mild Steel Spur Gear with 18mm Finished Bore
KSS1.5-75J18
Module 1.5, 75 Tooth Mild Steel Spur Gear with 18mm Finished Bore KSS1.5-75J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-75J18 KSS1.5-75J18
Product Name Metal Spur Gears (metric) Module 1.5, 75 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 90 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design English
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK SSCP20-25HJ45, CP20, Module6.37, 25 Tooth, CP Carbon Steel Spur Gears - sscp20-25hj45 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Spur Gears - 5216452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details