QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-75

Description
Module 1.5, 75 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1.5, 75 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-75 is a metal spur gear with a module of 1.5 and 75 teeth, made from S45C mild steel. It features a plain bore and is designed to meet JIS grade N8 precision standards. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees. The tooth hardness is less than 194HB. This gear is suitable for applications requiring reliable torque transmission and is compatible with other gears in the KSS series. The product's specifications indicate that it is designed for durability and precision in mechanical systems.

Datasheet Summary
Powered by GS/AI

The KSS1.5-75 is a metal spur gear with a module of 1.5 and 75 teeth, made from S45C mild steel. It features a plain bore and is designed to meet JIS grade N8 precision standards. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees. The tooth hardness is less than 194HB. This gear is suitable for applications requiring reliable torque transmission and is compatible with other gears in the KSS series. The product's specifications indicate that it is designed for durability and precision in mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-75 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-75
Metal Spur Gears (metric) KSS1.5-75
Module 1.5, 75 Tooth Mild Steel Spur Gear with Plain Bore

Module 1.5, 75 Tooth Mild Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 75 Tooth Mild Steel Spur Gear with Plain Bore - KSS1.5-75 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 75 Tooth Mild Steel Spur Gear with Plain Bore
KSS1.5-75
Module 1.5, 75 Tooth Mild Steel Spur Gear with Plain Bore KSS1.5-75
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-75 KSS1.5-75
Product Name Metal Spur Gears (metric) Module 1.5, 75 Tooth Mild Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
KHK AG4-40R1E32, Module 440 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-40r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
Module 0.5, 110 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 110
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details