KSS1.5-72J32 is a steel spur gear with a module of 1.5, 72 teeth, and a 32 mm finished bore, featuring a 10 mm wide by 3.3 mm deep keyway and an M8 set screw. It has a JIS grade N8 precision rating per JIS B1702-1:1998, a pressure angle of 20°, and is made from S45C steel. The gear's tooth width is 15 mm, overall thickness is 10 mm, bore diameter is 32 mm, outside diameter is 114 mm, and pitch diameter is 117 mm. Backlash ranges from 0.14 to 0.32 mm, and allowable torque is 2.01 N·m. The gear is black oxide coated except on reworked areas.
Module 1.5, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-72J32 | KSS1.5-72J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 72 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 72 | 72 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |