QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-72J28

Description
Module 1.5, 72 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 1.5, 72 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-72J28 is a metal spur gear with a module of 1.5 and 72 teeth, designed for precision applications. It features a finished bore of 28mm, allowing for easy integration into various mechanical systems. The gear is manufactured from S45C steel, providing a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The pressure angle is set at 20°, which is standard for spur gears, facilitating smooth operation and efficient power transmission. This gear is suitable for applications requiring reliable performance in moderate load conditions.

Datasheet Summary
Powered by GS/AI

The KSS1.5-72J28 is a metal spur gear with a module of 1.5 and 72 teeth, designed for precision applications. It features a finished bore of 28mm, allowing for easy integration into various mechanical systems. The gear is manufactured from S45C steel, providing a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The pressure angle is set at 20°, which is standard for spur gears, facilitating smooth operation and efficient power transmission. This gear is suitable for applications requiring reliable performance in moderate load conditions.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-72J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-72J28
Metal Spur Gears (metric) KSS1.5-72J28
Module 1.5, 72 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Module 1.5, 72 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 72 Tooth Mild Steel Spur Gear with 28mm Finished Bore - KSS1.5-72J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 72 Tooth Mild Steel Spur Gear with 28mm Finished Bore
KSS1.5-72J28
Module 1.5, 72 Tooth Mild Steel Spur Gear with 28mm Finished Bore KSS1.5-72J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-72J28 KSS1.5-72J28
Product Name Metal Spur Gears (metric) Module 1.5, 72 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 72 72
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

48DP, 72 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 72
Pressure Angle 14.5°
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK KS4-25J40, Module 4, 25 Tooth, Alloy Steel Spur Gears - ks4-25j40 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
Spur Gears - 5217348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details