QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-72

Description
Module 1.5, 72 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1.5, 72 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-72 is a steel spur gear with a module of 1.5 and 72 teeth, featuring a plain bore. The gear has a pitch diameter of 108 mm, an outside diameter of 111 mm, a width of 15 mm, and a hub diameter of 60 mm. It is made of S45C steel with a tooth hardness of less than 194HB, adheres to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. The allowable torque is 17.6 kgf·m, with a backlash range of 0.14-0.32 mm. A set screw is not included for this variant.

Datasheet Summary
Powered by GS/AI

KSS1.5-72 is a steel spur gear with a module of 1.5 and 72 teeth, featuring a plain bore. The gear has a pitch diameter of 108 mm, an outside diameter of 111 mm, a width of 15 mm, and a hub diameter of 60 mm. It is made of S45C steel with a tooth hardness of less than 194HB, adheres to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. The allowable torque is 17.6 kgf·m, with a backlash range of 0.14-0.32 mm. A set screw is not included for this variant.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-72 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-72
Metal Spur Gears (metric) KSS1.5-72
Module 1.5, 72 Tooth Mild Steel Spur Gear with Plain Bore

Module 1.5, 72 Tooth Mild Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 72 Tooth Mild Steel Spur Gear with Plain Bore - KSS1.5-72 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 72 Tooth Mild Steel Spur Gear with Plain Bore
KSS1.5-72
Module 1.5, 72 Tooth Mild Steel Spur Gear with Plain Bore KSS1.5-72
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-72 KSS1.5-72
Product Name Metal Spur Gears (metric) Module 1.5, 72 Tooth Mild Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 72 72
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 32 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design English
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Mitre & Bevel Gears - 5216109 - RS Components, Ltd.
Specs
Number of Teeth 40
Design Metric
Material Pom
View Details