Steel spur gear with module 1.5, 22 teeth, 70 mm pitch diameter, 22 mm finished bore, 6 mm wide keyway, M5 set screw, and JIS grade N8 precision. The gear has a tooth hardness of less than 194HB, material S45C, and a pressure angle of 20°. Allowable torque is 1.12 N·m with backlash ranging from 0.14 to 0.32 mm. The keyway conforms to JIS B1301 Js9 tolerance. The part is designed for standard full-depth tooth form and includes a set screw. Secondary operations that narrow tooth width are not recommended due to impact on precision and strength.
Module 1.5, 70 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-70J22 | KSS1.5-70J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |