QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-68J20

Description
Module 1.5, 68 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 1.5, 68 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-68J20 is a 68-tooth spur gear made from S45C mild steel, featuring a 20mm finished bore. It is designed with a precision grade of JIS N8 and has standard full-depth gear teeth with a pressure angle of 20¬8. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced durability. This gear is suitable for applications requiring reliable performance in gear trains, particularly where moderate loads are expected. The specifications indicate that it can be paired with other gears of the same module and pressure angle, making it versatile for various mechanical designs.

Datasheet Summary
Powered by GS/AI

The KSS1.5-68J20 is a 68-tooth spur gear made from S45C mild steel, featuring a 20mm finished bore. It is designed with a precision grade of JIS N8 and has standard full-depth gear teeth with a pressure angle of 20¬8. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced durability. This gear is suitable for applications requiring reliable performance in gear trains, particularly where moderate loads are expected. The specifications indicate that it can be paired with other gears of the same module and pressure angle, making it versatile for various mechanical designs.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-68J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-68J20
Metal Spur Gears (metric) KSS1.5-68J20
Module 1.5, 68 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Module 1.5, 68 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 68 Tooth Mild Steel Spur Gear with 20mm Finished Bore - KSS1.5-68J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 68 Tooth Mild Steel Spur Gear with 20mm Finished Bore
KSS1.5-68J20
Module 1.5, 68 Tooth Mild Steel Spur Gear with 20mm Finished Bore KSS1.5-68J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-68J20 KSS1.5-68J20
Product Name Metal Spur Gears (metric) Module 1.5, 68 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 68 68
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5216941 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 30
Design Metric
View Details
Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
KHK SUSCP5-25J15, CP5, Module 1.59, 25 Tooth, CP Stainless Steel Gears - suscp5-25j15 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details