QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-66J28

Description
Module 1.5, 66 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 1.5, 66 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-66J28 is a steel spur gear with a module of 1.5, 66 teeth, and a 28 mm finished bore. It has a keyway of 8 mm width by 3.3 mm depth and includes a set screw. The gear is made of S45C material, has a pressure angle of 20°, and adheres to JIS grade N8 precision (JIS B1702-1:1998). Backlash ranges from 0.14 to 0.32 mm, and the allowable torque is 1.02 N·m (0.96 kgf·m). The gear width is 15 mm and the thickness is 10 mm. The part is available on request and requires a lead time of five working days.

Datasheet Summary
Powered by GS/AI

KSS1.5-66J28 is a steel spur gear with a module of 1.5, 66 teeth, and a 28 mm finished bore. It has a keyway of 8 mm width by 3.3 mm depth and includes a set screw. The gear is made of S45C material, has a pressure angle of 20°, and adheres to JIS grade N8 precision (JIS B1702-1:1998). Backlash ranges from 0.14 to 0.32 mm, and the allowable torque is 1.02 N·m (0.96 kgf·m). The gear width is 15 mm and the thickness is 10 mm. The part is available on request and requires a lead time of five working days.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-66J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-66J28
Metal Spur Gears (metric) KSS1.5-66J28
Module 1.5, 66 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Module 1.5, 66 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 66 Tooth Mild Steel Spur Gear with 28mm Finished Bore - KSS1.5-66J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 66 Tooth Mild Steel Spur Gear with 28mm Finished Bore
KSS1.5-66J28
Module 1.5, 66 Tooth Mild Steel Spur Gear with 28mm Finished Bore KSS1.5-66J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-66J28 KSS1.5-66J28
Product Name Metal Spur Gears (metric) Module 1.5, 66 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 66 66
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 1, 28 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details