Steel spur gear with module 1.5, 66 teeth, and a 6 mm keyway with 2.8 mm depth, designed for power transmission. The gear has a pitch diameter of 99 mm, face width of 15 mm, and a total thickness of 25 mm. Backlash ranges from 0.14 to 0.32 mm. It is made of S45C steel with a JIS grade N8 precision rating for tooth form, per JIS B1702-1:1998. The part includes a set screw. Allowable torque is 1.02 N·m.
Module 1.5, 66 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-66J20 | KSS1.5-66J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 66 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 66 | 66 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |