KSS1.5-66J18 is a module 1.5, 66-tooth steel spur gear with a 6 mm bore, a 6 mm diameter keyway, and a set screw. The gear has a tooth width of 15 mm, an outside diameter of 99.0 mm, and an overall thickness of 10 mm. It is rated for a backlash of 0.14 to 0.32 mm and has a JIS grade N8 precision according to JIS B1702-1:1998. The gear is made from S45C steel with a tooth hardness of less than 194 HB. A set screw is included, and the keyway conforms to JIS B1301 with Js9 tolerance. The part is marked as J Series and is available on request with a lead time of up to 5 working days. Up to 20 units can be processed per order for J Series variants.
Module 1.5, 66 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-66J18 | KSS1.5-66J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 66 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 66 | 66 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |