KSS1.5-65J28 is a steel spur gear with a module of 1.5, 65 teeth, and a 28 mm finished bore with a keyway sized for an 8 mm width and 3.3 mm depth. The gear is made from S45C steel, has a 20° pressure angle, and adheres to JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 1.02 N·m (0.104 kgf·m), and the theoretical backlash is 0.14 to 0.32 mm. The gear width is 15 mm, and the pitch diameter is 97.5 mm. The set screw is included for the tapped hole, and the gear is not black oxide coated in the reworked areas.
Module 1.5, 65 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-65J28 | KSS1.5-65J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 65 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |