KSS1.5-65J20 is a steel spur gear with a module of 1.5, 65 teeth, and a keyway of 6 mm width by 2.8 mm depth, conforming to JIS B1301 Js9 tolerance. It has a standard full-depth tooth profile, a 20° pressure angle, and is made of S45C steel. The gear is precision-grade JIS N8 (JIS B1702-1:1998), with a theoretical backlash of 0.14-0.32 mm. The bore diameter is 20 mm, and it includes a set screw. Allowable torque is 1.00 N·m (0.10 kgf·m), and weight is 0.96 kg.
Module 1.5, 65 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-65J20 | KSS1.5-65J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 65 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |