QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-65J18

Description
Module 1.5, 65 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 1.5, 65 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-65J18 is a 65-tooth spur gear made from S45C mild steel, featuring a precision grade of JIS N8. It has a standard full-depth tooth design with a pressure angle of 20 degrees. The gear has an 18mm finished bore and is treated with a black oxide coating for enhanced surface durability. The tooth hardness is less than 194HB, ensuring adequate strength for various applications. This gear is suitable for use in systems requiring reliable torque transmission and can be paired with other gears of matching module and pressure angle. The product is designed for applications where moderate load and precision are necessary.

Datasheet Summary
Powered by GS/AI

The KSS1.5-65J18 is a 65-tooth spur gear made from S45C mild steel, featuring a precision grade of JIS N8. It has a standard full-depth tooth design with a pressure angle of 20 degrees. The gear has an 18mm finished bore and is treated with a black oxide coating for enhanced surface durability. The tooth hardness is less than 194HB, ensuring adequate strength for various applications. This gear is suitable for use in systems requiring reliable torque transmission and can be paired with other gears of matching module and pressure angle. The product is designed for applications where moderate load and precision are necessary.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-65J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-65J18
Metal Spur Gears (metric) KSS1.5-65J18
Module 1.5, 65 Tooth Mild Steel Spur Gear with 18mm Finished Bore

Module 1.5, 65 Tooth Mild Steel Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 65 Tooth Mild Steel Spur Gear with 18mm Finished Bore - KSS1.5-65J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 65 Tooth Mild Steel Spur Gear with 18mm Finished Bore
KSS1.5-65J18
Module 1.5, 65 Tooth Mild Steel Spur Gear with 18mm Finished Bore KSS1.5-65J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-65J18 KSS1.5-65J18
Product Name Metal Spur Gears (metric) Module 1.5, 65 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 65 65
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details