KSS1.5-65 is a steel spur gear with a module of 1.5 and 65 teeth, featuring a plain bore and a pitch diameter of 97.5 mm. The gear has a face width of 15 mm and a tooth thickness of 3.3 mm. Backlash ranges from 0.14 to 0.32 mm. The gear is made of S45C steel with a hardness of less than 194 HB and is manufactured to JIS grade N8 precision (JIS B1702-1: 1998). Allowable torque is 1.03 N·m (0.105 kgf·m). Weight is 1.02 kg. It has a 20° pressure angle and standard full-depth teeth.
Module 1.5, 65 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-65 | KSS1.5-65 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 65 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |