KSS1.5-64 is a steel spur gear with a module of 1.5 and 64 teeth, designed for power transmission. It has a plain bore with no keyway or set screw, a pitch diameter of 96 mm, an outside diameter of 99 mm, and a face width of 15 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, operates at a 20° pressure angle, and conforms to JIS B1702-1:1998 Grade N8 precision. Backlash is specified between 0.14 and 0.32 mm, and allowable torque is 0.99 N·m. The gear is not heat treated.
Module 1.5, 64 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-64 | KSS1.5-64 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 64 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |