KSS1.5-62J32 is a steel spur gear with a module of 1.5, 32 teeth, and a 10 mm wide by 3.3 mm deep keyway conforming to JIS B1301 Js9 tolerance. It has a bore diameter of 50 mm, pitch diameter of 93 mm, outside diameter of 96 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. The gear is made of S45C steel with a hardness of less than 194 HB, meets JIS grade N8 precision (JIS B1702-1:1998), and includes a set screw. Its theoretical backlash is 0.14 to 0.32 mm, and it weighs 0.82 kg.
Module 1.5, 62 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-62J32 | KSS1.5-62J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 62 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 62 | 62 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |