QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-62J28

Description
Module 1.5, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 1.5, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-62J28 is a 62-tooth spur gear with a module of 1.5, designed for precision applications. It features a finished bore of 28mm and is constructed from S45C mild steel, providing a balance of strength and machinability. The gear has a pressure angle of 20° and standard full depth teeth, ensuring compatibility with other gears in similar applications. The tooth hardness is less than 194HB, and the surface is treated with a black oxide coating for enhanced durability. The gear exhibits a backlash range of 0.10 to 0.22mm, which is suitable for various mechanical systems. Weighing approximately 1.22 kg, this gear is designed for reliable performance in gear trains and other mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The KSS1.5-62J28 is a 62-tooth spur gear with a module of 1.5, designed for precision applications. It features a finished bore of 28mm and is constructed from S45C mild steel, providing a balance of strength and machinability. The gear has a pressure angle of 20° and standard full depth teeth, ensuring compatibility with other gears in similar applications. The tooth hardness is less than 194HB, and the surface is treated with a black oxide coating for enhanced durability. The gear exhibits a backlash range of 0.10 to 0.22mm, which is suitable for various mechanical systems. Weighing approximately 1.22 kg, this gear is designed for reliable performance in gear trains and other mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-62J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-62J28
Metal Spur Gears (metric) KSS1.5-62J28
Module 1.5, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Module 1.5, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore - KSS1.5-62J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore
KSS1.5-62J28
Module 1.5, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore KSS1.5-62J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-62J28 KSS1.5-62J28
Product Name Metal Spur Gears (metric) Module 1.5, 62 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 62 62
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
KHK AG5-40R1E45, Module 540 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-40r1e45 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details