KSS1.5-60J28 is a steel spur gear with a module of 1.5, 20 teeth, and a 28 mm pitch diameter. The gear has a 50 mm bore, 87 mm outside diameter, 15 mm face width, and a 6 mm wide by 2.8 mm deep keyway conforming to JIS B1301. It is made of S45C steel with a hardness less than 194 HB, and meets JIS grade N8 precision (JIS B1702-1:1998). The part includes a set screw, weighs 0.77 kg, and has a theoretical backlash of 0.14~0.32 mm. The product is black oxide coated, with a centering hub and counterbored tapped hole for the set screw.
Module 1.5, 60 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-60J28 | KSS1.5-60J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |