Steel spur gear with a module of 1.5, 60 teeth, and a 16 mm finished bore, featuring a pitch diameter of 90 mm, outside diameter of 93 mm, face width of 15 mm, and a keyway of 6 mm width by 2.8 mm depth according to JIS B1301. The gear is made of S45C steel with a tooth hardness of less than 194 HB, precision grade JIS B1702-1:1998 N8, and includes a set screw M5. Total length is 25 mm, web thickness is 10 mm, and weight is 0.86 kg. Backlash is specified as 0.14 to 0.32 mm, and allowable torque is 81.8 N·m (8.34 kgf·m).
Module 1.5, 60 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-60J16 | KSS1.5-60J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |