KSS1.5-60J15 is a steel spur gear with a module of 1.5, 15 teeth, a 15 mm bore, and a keyway of 5 mm wide by 2.3 mm deep, compliant with JIS B1301 standards. It has a pitch diameter of 90 mm, an outside diameter of 93 mm, a face width of 15 mm, and a total length of 25 mm. The gear is made of S45C steel, treated to a hardness of less than 194HB, and meets JIS grade N8 precision (JIS B1702-1:1998). Backlash ranges from 0.14 to 0.32 mm, and the weight is 0.86 kg. A set screw size M4 is included. The part is part of the KSS Series of steel spur gears, with a 20° pressure angle and standard full-depth teeth. No secondary operations are recommended without consulting vendor guidelines.
Module 1.5, 60 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-60J15 | KSS1.5-60J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 60 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |