KSS1.5-58J18 is a steel spur gear with a module of 1.5, 18 teeth, and a finish bore diameter of 6 mm. It has a pitch diameter of 27 mm, an outside diameter of 30 mm, a face width of 15 mm, and a keyway sized 6 mm wide by 2.8 mm deep conforming to JIS B1301 (Js9 tolerance). The gear uses an M5 set screw, has a theoretical backlash of 0.14 to 0.32 mm, and weighs 0.80 kg. It is made of S45C steel with a hardness of 194 HB or less and meets JIS grade N8 precision (JIS B1702-1:1998).
Module 1.5, 58 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-58J18 | KSS1.5-58J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 58 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |