KSS1.5-58J16 is a steel spur gear with a module of 1.5, 16 teeth, and a 5 mm finished bore. It has a pitch diameter of 84 mm, an outside diameter of 87 mm, a face width of 15 mm, and a hub width of 10 mm. The gear is made of S45C steel with a tooth hardness less than 194 HB, meets JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle. It includes a keyway sized 6 x 2.8 mm per JIS B1301 (Js9 tolerance) and an M5 set screw. The web thickness is 25 mm, and the weight is 0.76 kg. Backlash is specified as 0.14~0.32 mm for pairs in mesh. The part is part of the KSS series designed for standard full-depth teeth and requires no secondary operations that narrow tooth width.
Module 1.5, 58 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-58J16 | KSS1.5-58J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 58 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |