KSS1.5-58J15 is a steel spur gear with a module of 1.5, 15 teeth, and a 15 mm bore diameter, made from S45C material with a hardness less than 194HB, featuring a 20° pressure angle and JIS grade N8 precision (JIS B1702-1:1998). The gear has a pitch diameter of 50 mm, outside diameter of 87 mm, face width of 15 mm, and a keyway sized 6 mm wide by 2.8 mm deep per JIS B1301. It includes an M5 set screw, a hub width of 10 mm, and a total length of 25 mm. The theoretical backlash is 0.14 to 0.32 mm, and the weight is 0.81 kg.
Module 1.5, 58 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-58J15 | KSS1.5-58J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 58 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 58 | 58 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |