QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-56J20

Description
Module 1.5, 56 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 1.5, 56 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-56J20 is a steel spur gear with a module of 1.5, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway, conforming to JIS grade N8 (JIS B1702-1: 1998). The gear is made of S45C steel with a tooth hardness under 194HB, has a pitch diameter of 30 mm, an outside diameter of 33 mm, a face width of 15 mm, and a hub width of 10 mm. The axial backlash is specified as 0.14 to 0.32 mm, and the weight is 0.74 kg. A set screw M5 is provided for attachment. Keyways comply with JIS B1301, Js 9 tolerance.

Datasheet Summary
Powered by GS/AI

KSS1.5-56J20 is a steel spur gear with a module of 1.5, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway, conforming to JIS grade N8 (JIS B1702-1: 1998). The gear is made of S45C steel with a tooth hardness under 194HB, has a pitch diameter of 30 mm, an outside diameter of 33 mm, a face width of 15 mm, and a hub width of 10 mm. The axial backlash is specified as 0.14 to 0.32 mm, and the weight is 0.74 kg. A set screw M5 is provided for attachment. Keyways comply with JIS B1301, Js 9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-56J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-56J20
Metal Spur Gears (metric) KSS1.5-56J20
Module 1.5, 56 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Module 1.5, 56 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 56 Tooth Mild Steel Spur Gear with 20mm Finished Bore - KSS1.5-56J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 56 Tooth Mild Steel Spur Gear with 20mm Finished Bore
KSS1.5-56J20
Module 1.5, 56 Tooth Mild Steel Spur Gear with 20mm Finished Bore KSS1.5-56J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-56J20 KSS1.5-56J20
Product Name Metal Spur Gears (metric) Module 1.5, 56 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 1828002 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
Material Thermoplastic Polymer
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
24 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details