KSS1.5-55J28 is a steel spur gear with a module of 1.5, 28 teeth, and a 6 mm wide by 2.8 mm deep keyway, designed for mechanical power transmission. It has a bore diameter of 50 mm, pitch diameter of 84 mm, outside diameter of 87 mm, face width of 15 mm, and total length of 25 mm. The gear is made from S45C steel with a tooth hardness of less than 194 HB and precision grade JIS N8 (JIS B1702-1: 1998). Allowable torque is 78.5 N·m (8.01 kgf·m), with theoretical backlash ranging from 0.14 to 0.32 mm. A set screw M5 is included for shaft locking. The gear is not black oxide coated due to secondary operations. It conforms to JIS B1301 keyway standards with Js9 tolerance.
Module 1.5, 55 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-55J28 | KSS1.5-55J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |