KSS1.5-55J22 is a steel spur gear with a module of 1.5, 22 teeth, and a finished bore of 6 mm, designed for mechanical power transmission. It features a pitch diameter of 33 mm, outside diameter of 36 mm, face width of 15 mm, and a keyway sized 6 mm wide by 2.8 mm deep according to JIS B1301 standards. The gear is made of S45C steel with a hardness less than 194 HB, complies with JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. It includes a set screw for shaft retention and weighs 0.70 kg. Backlash is specified between 0.14 to 0.32 mm.
Module 1.5, 55 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-55J22 | KSS1.5-55J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 55 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |