QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-55J17

Description
Module 1.5, 55 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 1.5, 55 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-55J17 is a steel spur gear with a module of 1.5, 17 teeth, and a 17 mm finished bore, designed for mechanical power transmission. It has a pitch diameter of 82.5 mm, an outside diameter of 85.5 mm, a face width of 15 mm, and a hub width of 10 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1: 1998), and features a 20° pressure angle with standard full-depth teeth. The keyway is 5 mm wide by 2.3 mm deep, complying with JIS B1301 (Js9 tolerance), and includes an M4 set screw. The gear weighs 0.73 kg and has a theoretical backlash of 0.14 to 0.32 mm. The allowable torque is 73.7 N·m (9.96 kgf·m).

Datasheet Summary
Powered by GS/AI

KSS1.5-55J17 is a steel spur gear with a module of 1.5, 17 teeth, and a 17 mm finished bore, designed for mechanical power transmission. It has a pitch diameter of 82.5 mm, an outside diameter of 85.5 mm, a face width of 15 mm, and a hub width of 10 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1: 1998), and features a 20° pressure angle with standard full-depth teeth. The keyway is 5 mm wide by 2.3 mm deep, complying with JIS B1301 (Js9 tolerance), and includes an M4 set screw. The gear weighs 0.73 kg and has a theoretical backlash of 0.14 to 0.32 mm. The allowable torque is 73.7 N·m (9.96 kgf·m).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-55J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-55J17
Metal Spur Gears (metric) KSS1.5-55J17
Module 1.5, 55 Tooth Mild Steel Spur Gear with 17mm Finished Bore

Module 1.5, 55 Tooth Mild Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 55 Tooth Mild Steel Spur Gear with 17mm Finished Bore - KSS1.5-55J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 55 Tooth Mild Steel Spur Gear with 17mm Finished Bore
KSS1.5-55J17
Module 1.5, 55 Tooth Mild Steel Spur Gear with 17mm Finished Bore KSS1.5-55J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-55J17 KSS1.5-55J17
Product Name Metal Spur Gears (metric) Module 1.5, 55 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK KS3-30J40, Module 3, 30 Tooth, Alloy Steel Spur Gears - ks3-30j40 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 1827882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details