KSS1.5-54J30 is a steel spur gear with module 1.5, 54 teeth, and a 30mm finished bore. It has a JIS grade N8 precision rating, 20° pressure angle, and S45C material construction. The gear has a tooth width of 25mm, keyway size 8 x 3.3mm, and a set screw for mounting. Its allowable torque is 0.61 N·m (0.063 kgf·m) with a theoretical backlash of 0.14~0.32 mm. The gear is designed for use with JIS B1301 keyways and includes a set screw. The J-series designation indicates it is an available-on-request
Module 1.5, 54 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-54J30 | KSS1.5-54J30 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 54 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |