KSS1.5-54J28 is a steel spur gear with a module of 1.5, 54 teeth, and a 28mm finished bore. It has a JIS grade N8 precision rating, a 20° pressure angle, and is made from S45C material with a tooth hardness under 194HB. The gear includes a keyway of size 8 x 3.3mm and a set screw. Backlash is specified as 0.14~0.32mm, and the allowable torque is 0.63 N·m (0.064 kgf·m). The product is part of the KSS series with S1K mounting style and is subject to JIS B1301 standards for keyway tolerance. Secondary operations that reduce tooth width are discouraged due to impact on precision and strength.
Module 1.5, 54 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-54J28 | KSS1.5-54J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 54 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |