KSS1.5-54 is a steel spur gear with a module of 1.5 and 54 teeth, manufactured from S45C material with a precision grade of JIS N8 (JIS B1702-1: 1998). It has a standard full-depth tooth profile, a 20° pressure angle, and a plain bore. The gear has a width of 15 mm, an outer diameter of 81 mm, and a pitch diameter of 81 mm. The backlash is specified as 0.14 to 0.32 mm, with an allowable torque of 0.73 N·m (0.074 kgf·m) and a weight of 0.73 kg. Keyway and set screw options are not included for this variant. The gear complies with JIS B1702-1: 1998 standards and features a black oxide coating unless modified.
Module 1.5, 54 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-54 | KSS1.5-54 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 54 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 54 | 54 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |