QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-52J30

Description
Module 1.5, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 1.5, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-52J30 is a 52-tooth spur gear made from S45C mild steel, featuring a 30mm finished bore. It is designed with a precision grade of JIS N8 and has standard full-depth gear teeth with a pressure angle of 20 degrees. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced durability. This gear is suitable for applications requiring reliable performance and compatibility with other spur gears of the same module and pressure angle. The product's specifications indicate it can handle various load conditions, making it a viable option for engineers seeking a robust gear solution.

Datasheet Summary
Powered by GS/AI

The KSS1.5-52J30 is a 52-tooth spur gear made from S45C mild steel, featuring a 30mm finished bore. It is designed with a precision grade of JIS N8 and has standard full-depth gear teeth with a pressure angle of 20 degrees. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced durability. This gear is suitable for applications requiring reliable performance and compatibility with other spur gears of the same module and pressure angle. The product's specifications indicate it can handle various load conditions, making it a viable option for engineers seeking a robust gear solution.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-52J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-52J30
Metal Spur Gears (metric) KSS1.5-52J30
Module 1.5, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Module 1.5, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore - KSS1.5-52J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore
KSS1.5-52J30
Module 1.5, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore KSS1.5-52J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-52J30 KSS1.5-52J30
Product Name Metal Spur Gears (metric) Module 1.5, 52 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 52 52
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SRCPF15-1000, CP15, Module 4.77, 67 Tooth, CP Carbon Steel Racks - srcpf15-1000 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details