KSS1.5-52J18 is a steel spur gear with a module of 1.5, 52 teeth, and a 18 mm bore, featuring a 6 mm × 2.8 mm keyway and a set screw. It has a JIS grade N8 precision rating per JIS B1702-1:1998, a 20° pressure angle, and is made of S45C steel. The allowable torque is 0.55 N·m (0.056 kgf·m), with a theoretical backlash of 0.14 to 0.32 mm. The gear width is 15 mm, and the outer diameter is 78 mm. Weights and dimensions conform to JIS B1301 keyway standards. This part is part of the KSS J series, available-on-request
Module 1.5, 52 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-52J18 | KSS1.5-52J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 52 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |