KSS1.5-52J16 is a module 1.5, 52-tooth steel spur gear with a 16 mm bore, featuring a 20° pressure angle, standard full-depth teeth, and S45C material. It includes a keyway of 5 mm width by 2.3 mm depth and a set screw. The precision grade is JIS B1702-1:1998 grade N8. The allowable torque is 0.56 N·m (0.057 kgf·m), with a theoretical backlash range of 0.14 to 0.32 mm and a weight of 0.67 kg.
Module 1.5, 52 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-52J16 | KSS1.5-52J16 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 52 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |