QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-52J15

Description
Module 1.5, 52 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 1.5, 52 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-52J15 is a metal spur gear with a module of 1.5 and 52 teeth, designed for precision applications. It features a finished bore of 15 mm, allowing for easy integration into various mechanical systems. The gear is manufactured from S45C steel, providing durability and strength. It adheres to JIS grade N8 standards for precision, ensuring reliable performance in demanding environments. The pressure angle is set at 20 degrees, which is standard for spur gears, facilitating smooth operation and efficient power transmission. This gear is suitable for applications requiring moderate torque and is available on request, with a lead time of up to five working days for orders.

Datasheet Summary
Powered by GS/AI

The KSS1.5-52J15 is a metal spur gear with a module of 1.5 and 52 teeth, designed for precision applications. It features a finished bore of 15 mm, allowing for easy integration into various mechanical systems. The gear is manufactured from S45C steel, providing durability and strength. It adheres to JIS grade N8 standards for precision, ensuring reliable performance in demanding environments. The pressure angle is set at 20 degrees, which is standard for spur gears, facilitating smooth operation and efficient power transmission. This gear is suitable for applications requiring moderate torque and is available on request, with a lead time of up to five working days for orders.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-52J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-52J15
Metal Spur Gears (metric) KSS1.5-52J15
Module 1.5, 52 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Module 1.5, 52 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 52 Tooth Mild Steel Spur Gear with 15mm Finished Bore - KSS1.5-52J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 52 Tooth Mild Steel Spur Gear with 15mm Finished Bore
KSS1.5-52J15
Module 1.5, 52 Tooth Mild Steel Spur Gear with 15mm Finished Bore KSS1.5-52J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-52J15 KSS1.5-52J15
Product Name Metal Spur Gears (metric) Module 1.5, 52 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 52 52
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details
KHK SRCPFD5-1000HLJ, CP5, Module 1.59, 200 Tooth, CP Hardened Carbon Steel Racks - srcpfd5-1000hlj - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details