KSS1.5-52 is a steel spur gear with a module of 1.5 and 52 teeth, featuring a plain bore and standard full-depth teeth with a 20° pressure angle. The gear is made from S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). It has a pitch diameter of 78 mm, overall width of 15 mm, and a thickness of 10 mm. The allowable torque is 0.68 N·m (0.069 kgf·m), and the theoretical backlash is 0.14-0.32 mm. The part includes a set screw and keyway size of 6 x 2.8 mm accommodating JIS B1301 Js 9 tolerance. Weight is 0.68 kg.
Module 1.5, 52 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-52 | KSS1.5-52 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 52 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 52 | 52 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |