KSS1.5-50J20 is a steel spur gear with a module of 1.5, 20 teeth, and a pitch diameter of 30 mm, complying with JIS grade N8 precision (JIS B1702-1: 1998). It has a pressure angle of 20°, is made of S45C steel, and features a keyway of 6 mm width by 2.8 mm depth. The allowable torque is 0.50 N·m, with a theoretical backlash of 0.14 to 0.32 mm and a weight of 0.58 kg. The gear includes a set screw and is categorized as a J Series product, requiring a lead time for orders of 1 to 20 units.
Module 1.5, 50 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-50J20 | KSS1.5-50J20 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 50 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |