QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-50J16

Description
Module 1.5, 50 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 1.5, 50 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-50J16 is a steel spur gear with a module of 1.5, 50 teeth, and a 16 mm bore, designed for power transmission. It has a 20° pressure angle and is made of S45C steel with a tooth hardness of less than 194 HB. The gear adheres to JIS grade N8 precision (JIS B1702-1:1998). It features a keyway of 5 x 2.3 mm and a set screw for shaft retention. The allowable torque is 0.60 N·m (0.061 kgf·m), and the theoretical backlash is 0.14 to 0.32 mm. The gear has a width of 15 mm and a hub length of 25 mm. The product is classified as a J Series item, available on request with a lead time of up to 5 working days and a per-order quantity limit of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

KSS1.5-50J16 is a steel spur gear with a module of 1.5, 50 teeth, and a 16 mm bore, designed for power transmission. It has a 20° pressure angle and is made of S45C steel with a tooth hardness of less than 194 HB. The gear adheres to JIS grade N8 precision (JIS B1702-1:1998). It features a keyway of 5 x 2.3 mm and a set screw for shaft retention. The allowable torque is 0.60 N·m (0.061 kgf·m), and the theoretical backlash is 0.14 to 0.32 mm. The gear has a width of 15 mm and a hub length of 25 mm. The product is classified as a J Series item, available on request with a lead time of up to 5 working days and a per-order quantity limit of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-50J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-50J16
Metal Spur Gears (metric) KSS1.5-50J16
Module 1.5, 50 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Module 1.5, 50 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 50 Tooth Mild Steel Spur Gear with 16mm Finished Bore - KSS1.5-50J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 50 Tooth Mild Steel Spur Gear with 16mm Finished Bore
KSS1.5-50J16
Module 1.5, 50 Tooth Mild Steel Spur Gear with 16mm Finished Bore KSS1.5-50J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-50J16 KSS1.5-50J16
Product Name Metal Spur Gears (metric) Module 1.5, 50 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK NSU2-25J12, Module 2, 25 Tooth, Nylon Spur Gears with Steel Core - nsu2-25j12 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
Mitre & Bevel Gears - 1827996 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
PD 1.5 mm (0.0591 inch)
View Details