QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-48J25

Description
Module 1.5, 48 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 1.5, 48 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS1.5-48J25 is a 48-tooth spur gear made from S45C mild steel, featuring a 25mm finished bore. It is designed to meet JIS grade N8 precision standards and has standard full-depth gear teeth with a pressure angle of 20¬8. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced surface durability. The allowable torque for this gear is calculated based on specific usage conditions, and it is important to consider the theoretical backlash values when pairing with other gears. This spur gear is suitable for applications requiring reliable performance in gear systems where precise alignment and load distribution are critical.

Datasheet Summary
Powered by GS/AI

The KSS1.5-48J25 is a 48-tooth spur gear made from S45C mild steel, featuring a 25mm finished bore. It is designed to meet JIS grade N8 precision standards and has standard full-depth gear teeth with a pressure angle of 20¬8. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced surface durability. The allowable torque for this gear is calculated based on specific usage conditions, and it is important to consider the theoretical backlash values when pairing with other gears. This spur gear is suitable for applications requiring reliable performance in gear systems where precise alignment and load distribution are critical.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-48J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-48J25
Metal Spur Gears (metric) KSS1.5-48J25
Module 1.5, 48 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Module 1.5, 48 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 48 Tooth Mild Steel Spur Gear with 25mm Finished Bore - KSS1.5-48J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 48 Tooth Mild Steel Spur Gear with 25mm Finished Bore
KSS1.5-48J25
Module 1.5, 48 Tooth Mild Steel Spur Gear with 25mm Finished Bore KSS1.5-48J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-48J25 KSS1.5-48J25
Product Name Metal Spur Gears (metric) Module 1.5, 48 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details