QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-48J18

Description
Module 1.5, 48 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 1.5, 48 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-48J18 is a steel spur gear with a module of 1.5, 48 teeth, and a 6 mm keyway of 2.8 mm depth. It has a finished bore of 18 mm, a pitch diameter of 72 mm, an outside diameter of 75 mm, and an overall width of 15 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, and meets JIS grade N8 precision standards (JIS B1702-1: 1998). The allowable torque is 0.55 N·m, with a theoretical backlash of 0.14 to 0.32 mm. A set screw is included. The product is part of the KSS series, available in various tooth counts and bore configurations.

Datasheet Summary
Powered by GS/AI

KSS1.5-48J18 is a steel spur gear with a module of 1.5, 48 teeth, and a 6 mm keyway of 2.8 mm depth. It has a finished bore of 18 mm, a pitch diameter of 72 mm, an outside diameter of 75 mm, and an overall width of 15 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, and meets JIS grade N8 precision standards (JIS B1702-1: 1998). The allowable torque is 0.55 N·m, with a theoretical backlash of 0.14 to 0.32 mm. A set screw is included. The product is part of the KSS series, available in various tooth counts and bore configurations.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-48J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-48J18
Metal Spur Gears (metric) KSS1.5-48J18
Module 1.5, 48 Tooth Mild Steel Spur Gear with 18mm Finished Bore

Module 1.5, 48 Tooth Mild Steel Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 48 Tooth Mild Steel Spur Gear with 18mm Finished Bore - KSS1.5-48J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 48 Tooth Mild Steel Spur Gear with 18mm Finished Bore
KSS1.5-48J18
Module 1.5, 48 Tooth Mild Steel Spur Gear with 18mm Finished Bore KSS1.5-48J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-48J18 KSS1.5-48J18
Product Name Metal Spur Gears (metric) Module 1.5, 48 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK KS3-30HJ25, Module 3, 30 Tooth, Hardened Alloy Steel Spur Gears - ks3-30hj25 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 14.5° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details