KSS1.5-48J12 is a steel spur gear with a module of 1.5, 48 teeth, and a 12 mm bore. It features a JIS grade N8 precision rating, a 20° pressure angle, and is made from S45C steel. The gear has a keyway of 4 mm width by 1.8 mm depth and a set screw. The allowable torque is 0.54 N·m, and backlash is specified as 0.14-0.32 mm. The part includes a set screw and is part of the J Series, which requires a lead time for orders of 1 to 20 units.
Module 1.5, 48 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-48J12 | KSS1.5-48J12 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 48 Tooth Mild Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |