QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-46J25

Description
Module 1.5, 46 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 1.5, 46 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS1.5-46J25 is a steel spur gear with a module of 1.5, 46 teeth, and a 25 mm bore, featuring a keyway of 8 mm width by 3.3 mm depth and a set screw for retention. It is machined from S45C steel with a tooth hardness less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 0.46 N·m (0.046 kgf·m), with a backlash range of 0.14 to 0.32 mm. The gear width is 15 mm, and the overall dimensions are 72 mm outer diameter and 25 mm face width. The product includes a set screw and is intended for standard geartrain applications without secondary modifications that affect tooth width.

Datasheet Summary
Powered by GS/AI

KSS1.5-46J25 is a steel spur gear with a module of 1.5, 46 teeth, and a 25 mm bore, featuring a keyway of 8 mm width by 3.3 mm depth and a set screw for retention. It is machined from S45C steel with a tooth hardness less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 0.46 N·m (0.046 kgf·m), with a backlash range of 0.14 to 0.32 mm. The gear width is 15 mm, and the overall dimensions are 72 mm outer diameter and 25 mm face width. The product includes a set screw and is intended for standard geartrain applications without secondary modifications that affect tooth width.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-46J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-46J25
Metal Spur Gears (metric) KSS1.5-46J25
Module 1.5, 46 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Module 1.5, 46 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 46 Tooth Mild Steel Spur Gear with 25mm Finished Bore - KSS1.5-46J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 46 Tooth Mild Steel Spur Gear with 25mm Finished Bore
KSS1.5-46J25
Module 1.5, 46 Tooth Mild Steel Spur Gear with 25mm Finished Bore KSS1.5-46J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-46J25 KSS1.5-46J25
Product Name Metal Spur Gears (metric) Module 1.5, 46 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 46 46
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.8, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details