KSS1.5-45J25 is a steel spur gear with a module of 1.5, 45 teeth, and a 25 mm bore with a keyway of 8 mm width by 3.3 mm depth, conforming to JIS B1301 Js9 tolerance. The gear has a pitch diameter of 67.5 mm, an outside diameter of 70.5 mm, and a thickness of 15 mm. It is made from S45C steel with a tooth hardness of less than 194 HB, and has a pressure angle of 20° and full-depth teeth. Its allowable torque is 0.44 N·m, and it exhibits a backlash of 0.14-0.32 mm. The J-series variant includes a keyway and is available on request with a lead time of up to five working days.
Module 1.5, 45 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-45J25 | KSS1.5-45J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 45 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |