Module 1.5 steel spur gear with 45 teeth and a 6 mm keyway, designed for use with a 18 mm bore. The gear is made of S45C steel with a JIS grade N8 precision rating, has a pressure angle of 20°, and a tooth hardness of less than 194 HB. Backlash is listed as 0.14-0.32 mm. The part includes a keyway machined to JIS B1301 standard with Js9 tolerance. The allowable torque for this variant is 0.49 N·m. The web thickness is 15 mm, overall diameter is 67.5 mm, and total thickness is 10 mm.
Module 1.5, 45 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-45J18 | KSS1.5-45J18 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 45 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |