KSS1.5-45J15 is a steel spur gear with a module of 1.5, 45 teeth, and a 15 mm keyway bore according to JIS B1301. The gear has a pitch diameter of 67.5 mm, an outer diameter of 70.5 mm, a thickness of 15 mm, and a web diameter of 25 mm. It is made of S45C steel, has a JIS grade N8 precision rating, and a pressure angle of 20°. The backlash is 0.14-0.32 mm, and the allowable torque is 0.51 N·m based on the JIS B1702-1:1998 standard.
Module 1.5, 45 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-45J15 | KSS1.5-45J15 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 45 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |