QTC METRIC GEARS Metal Spur Gears (metric) KSS1.5-44J25

Description
Module 1.5, 44 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 1.5, 44 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 1.5, 44-tooth steel spur gear with a 25 mm bore and an 8 mm × 3.3 mm keyway, designed for use with set screws. The gear has a pitch diameter of 66 mm, outside diameter of 69 mm, and face width of 15 mm. It conforms to JIS grade N8 precision (JIS B1702-1:1998) and is made from S45C steel with standard full-depth teeth and a 20° pressure angle. Backlash ranges from 0.14 mm to 0.32 mm. The J series variant requires a lead time of up to 5 working days for orders of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

Module 1.5, 44-tooth steel spur gear with a 25 mm bore and an 8 mm × 3.3 mm keyway, designed for use with set screws. The gear has a pitch diameter of 66 mm, outside diameter of 69 mm, and face width of 15 mm. It conforms to JIS grade N8 precision (JIS B1702-1:1998) and is made from S45C steel with standard full-depth teeth and a 20° pressure angle. Backlash ranges from 0.14 mm to 0.32 mm. The J series variant requires a lead time of up to 5 working days for orders of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS1.5-44J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS1.5-44J25
Metal Spur Gears (metric) KSS1.5-44J25
Module 1.5, 44 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Module 1.5, 44 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 44 Tooth Mild Steel Spur Gear with 25mm Finished Bore - KSS1.5-44J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 44 Tooth Mild Steel Spur Gear with 25mm Finished Bore
KSS1.5-44J25
Module 1.5, 44 Tooth Mild Steel Spur Gear with 25mm Finished Bore KSS1.5-44J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS1.5-44J25 KSS1.5-44J25
Product Name Metal Spur Gears (metric) Module 1.5, 44 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24DP, 144 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24144 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 144
Pressure Angle 14.5°
View Details
Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK DSF1-28, Module 1, 28 Tooth, F-Loc Hub Polyacetal Spur Gears - dsf1-28 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 28
Design Metric
View Details
Spur Gears - 1827850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details