Module 1.5, 44-tooth steel spur gear with a 22 mm keyway bore, made from S45C material with JIS grade N8 precision, 20° pressure angle, and standard full-depth teeth. The bore has a keyway 6 mm wide and 2.8 mm deep per JIS B1301, Js 9 tolerance. Pitch diameter is 66 mm, outside diameter is 69 mm, face width is 15 mm, and backlash is 0.14-0.32 mm.
Module 1.5, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-44J22 | KSS1.5-44J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 44 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |