KSS1.5-44J14 is a steel spur gear with a module of 1.5, 44 teeth, and a keyway bore machined to JIS B1301 Js9 tolerance, measuring 5 mm wide by 2.3 mm deep. It has a pitch diameter of 66 mm, an outside diameter of 69 mm, and a web thickness of 15 mm. The gear is made of S45C steel with a hardness of less than 194 HB, conforms to JIS Grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. Backlash is specified as 0.14-0.32 mm, and the allowable torque is 0.49 kgf·m. The part is part of the J Series, which requires a 5-day lead time for orders of 1 to 20 units.
Module 1.5, 44 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-44J14 | KSS1.5-44J14 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 44 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |