KSS1.5-42J25 is a steel spur gear with a module of 1.5, 42 teeth, and a 25 mm bore with an 8 mm × 3.3 mm keyway conforming to JIS B1301. It has a pitch diameter of 63 mm, outside diameter of 66 mm, and face width of 15 mm. The gear is made of S45C steel with a hardness of less than 194 HB, and conforms to JIS grade N8 precision. Allowable torque is 0.39 N·m for the J25 variant, with backlash ranging from 0.14 to 0.32 mm. A set screw is included for bores with set screw mounting.
Module 1.5, 42 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-42J25 | KSS1.5-42J25 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 42 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |