Module 1.5, 40-tooth steel spur gear with plain bore, 60 mm pitch diameter, 63 mm outside diameter, 15 mm face width, and 25 mm hub length, manufactured from S45C steel with JIS grade N8 precision and 20° pressure angle. Includes a 4 mm set screw bore and has an allowable torque of 0.40 N·m (0.041 kgf·m) and backlash of 0.12 to 0.26 mm. Keyway dimensions are not specified for this variant.
Module 1.5, 40 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-40 | KSS1.5-40 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 40 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |